Appleton Electric Explosionproof Pushbutton Control Station EDS2190SA

Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS2190SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS2190SA
Explosionproof Pushbutton Control Station EDS2190SA
DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND EDS MODEL
  • DEAD END TYPE
  • 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS2190SA
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
Width 3.91 to 3.98 inch (99.31 to 101 mm)
Depth 5.59 to 6.81 inch (142 to 173 mm)
View Details
22mm Enclosure 800F PB - 800FD-1PY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-508 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
View Details
3 suppliers
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details