FLANGED TYPE
CAST ALUMINUM MATERIAL
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
INSIDE DIMENSION 36 INCH LENGTH X 24 INCH WIDTH X 18 INCH DEPTH
DTX MODEL
Appleton Electric
Done
Datasheet
Description
FLANGED TYPE
CAST ALUMINUM MATERIAL
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
INSIDE DIMENSION 36 INCH LENGTH X 24 INCH WIDTH X 18 INCH DEPTH
DTX MODEL
FLANGED TYPE
CAST ALUMINUM MATERIAL
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
INSIDE DIMENSION 36 INCH LENGTH X 24 INCH WIDTH X 18 INCH DEPTH
DTX MODEL
FLANGED TYPE
CAST ALUMINUM MATERIAL
UL 886 APPROVAL
LUGS, SURFACE MOUNTING
NEMA 4/9EFG ENCLOSURE
GASKETED, BOLT ON COVER TYPE
APPLETON. BRAND
APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
INSIDE DIMENSION 36 INCH LENGTH X 24 INCH WIDTH X 18 INCH DEPTH