Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDKR31Q

Description
1 POLE CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
Datasheet
Description
1 POLE CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDKR31Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDKR31Q
Explosionproof Tumbler/Snap Switch Control Station EDKR31Q
1 POLE CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING EXPLOSION PROOF, DUST IGNITION PROOF ROCKER ARM HANDLE OPERATOR TYPE APPLETON[R] BRAND
  • 1 POLE CONTACT CONFIGURATION
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • ROCKER ARM HANDLE OPERATOR TYPE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDKR31Q
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
Depth 2.52 inch (64 mm)
View Details
TK Series Enclosures - 137-501 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details