Appleton Electric Pull/Junction Box DTX080804

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - DTX080804 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
DTX080804
Pull/Junction Box DTX080804
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DTX MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 9-13/16 INCH
  • 9.8125 WIDTH IN INCH
  • 9-13/16 INCH
  • 9.8125 HEIGHT IN INCH
  • 4-7/32 INCH
  • 4.21875 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9EFG ENCLOSURE
  • GASKETED, BOLT ON COVER TYPE
  • APPLETON. BRAND
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST IGNITION PROOF, WATER TIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX080804
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
Material Galvanised steel
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details