Appleton Electric General Purpose Control Station ED2SC175J2

Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) (2) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2SC MODEL
Datasheet
Description
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) (2) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - ED2SC175J2 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
ED2SC175J2
General Purpose Control Station ED2SC175J2
PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH SURFACE MOUNTING NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE NO LEGEND LEGEND (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE 2 ELEMENT(S) (2) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY RED LENS OPERATOR COLOR CONTENDER[R] BRAND APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA LAMP LIFE 100000 HR WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET ED2SC MODEL
  • PILOT LIGHT TYPE
  • DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL
  • 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE
  • EPOXY POWDER COAT (COVER)
  • ZINC ELECTROPLATE, DICHROMATE, EPOXY POWDER COAT (BACK BOX) FINISH
  • SURFACE MOUNTING
  • NEMA 3/3R/4/12, IP56, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • NO LEGEND LEGEND
  • (2) PILOT LIGHT 120/240 VAC OPERATOR TYPE
  • 2 ELEMENT(S)
  • (2) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • RED LENS OPERATOR COLOR
  • CONTENDER[R] BRAND
  • APPLICATION DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA
  • LAMP LIFE 100000 HR
  • WITH CORROSION RESISTANT CAPTIVE STAINLESS STEEL SCREW, SILICONE GASKET
  • ED2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ED2SC175J2
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
Depth 1.3 inch (33 mm)
View Details