Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDS175F1A

Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
Datasheet
Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDS175F1A - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDS175F1A
Explosionproof Tumbler/Snap Switch Control Station EDS175F1A
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL SINGLE GANG BOX TYPE UNILET[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE EDS MODEL
  • DEAD END TYPE
  • 1-POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 894/1203 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7BCD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • SINGLE GANG BOX TYPE
  • UNILET[R] BRAND
  • APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, FOR USE IN CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS175F1A
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.59 to 9.48 inch (65.79 to 241 mm)
Width 2 to 6.33 inch (50.8 to 161 mm)
Depth 1.37 to 3.14 inch (34.8 to 79.76 mm)
View Details
Handheld Enclosures For Large Graphics Displays - DATEC-CONTROL - OKW Enclosures, Inc.
Specs
Length 7.87 to 10.47 inch (200 to 266 mm)
Width 2.28 to 3.54 inch (57.91 to 89.92 mm)
Depth 1.56 to 2.36 inch (39.62 to 59.94 mm)
View Details