Appleton Electric Explosionproof Junction Box AJBEW153707

Description
43 INCH L X 21.25 INCH W X 12.06 INCH D OVERALL SIZE 37.25 INCH L X 15.63 INCH W X 7.44 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet
Description
43 INCH L X 21.25 INCH W X 12.06 INCH D OVERALL SIZE 37.25 INCH L X 15.63 INCH W X 7.44 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - AJBEW153707 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
AJBEW153707
Explosionproof Junction Box AJBEW153707
43 INCH L X 21.25 INCH W X 12.06 INCH D OVERALL SIZE 37.25 INCH L X 15.63 INCH W X 7.44 INCH D INNER SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL VERTICAL/HORIZONTAL WITH FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE BOLT ON, HINGE COVER TYPE SAND CAST COPPER FREE ALUMINUM BODY MATERIAL SAND CAST COPPER FREE ALUMINUM COVER MATERIAL SHOT BLAST BODY FINISH SHOT BLAST COVER FINISH APPLETON[R] BRAND AJBEW MODEL
  • 43 INCH L X 21.25 INCH W X 12.06 INCH D OVERALL SIZE
  • 37.25 INCH L X 15.63 INCH W X 7.44 INCH D INNER SIZE
  • 4 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • VERTICAL/HORIZONTAL WITH FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT ON, HINGE COVER TYPE
  • SAND CAST COPPER FREE ALUMINUM BODY MATERIAL
  • SAND CAST COPPER FREE ALUMINUM COVER MATERIAL
  • SHOT BLAST BODY FINISH
  • SHOT BLAST COVER FINISH
  • APPLETON[R] BRAND
  • AJBEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number AJBEW153707
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-407 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Hand Held Enclosures - 507983 - RS Components, Ltd.
Specs
Length 5.71 inch (145 mm)
Width 3.15 inch (80 mm)
Depth 1.46 inch (37 mm)
View Details