Appleton Electric Explosionproof Selector Switch Control Station EDSC11272SA

Description
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
Datasheet
Description
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EDSC11272SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EDSC11272SA
Explosionproof Selector Switch Control Station EDSC11272SA
FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDSC MODEL
  • FEED THROUGH TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (2) 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC11272SA
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.72 to 25.19 inch (120 to 640 mm)
Width 4.72 to 12.59 inch (120 to 320 mm)
Depth 3.14 to 5.31 inch (79.76 to 135 mm)
View Details
Hand Held Enclosures - 507983 - RS Components, Ltd.
Specs
Length 5.71 inch (145 mm)
Width 3.15 inch (80 mm)
Depth 1.46 inch (37 mm)
View Details