Appleton Electric Explosionproof Junction Box DTX080806

Description
9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3/4 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.22 INCH (TOP), 0.25 INCH (BACK), 0.22 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 8 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet
Description
9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3/4 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.22 INCH (TOP), 0.25 INCH (BACK), 0.22 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 8 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DTX080806 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
DTX080806
Explosionproof Junction Box DTX080806
9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3/4 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE GASKETED BOLT-ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.22 INCH (TOP), 0.25 INCH (BACK), 0.22 INCH (COVER) WALL THICKNESS HOT DIP GALVANIZED BODY FINISH 8 INCH COVER OPENING DIAMETER HOT DIP GALVANIZED COVER FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
  • 9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE
  • 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE
  • 3/4 INCH HUB SIZE
  • UL 886 APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIVISION 1 AND 2 GROUP E F G, CLASS III, NEMA 4/9EFG ENCLOSURE
  • GASKETED BOLT-ON COVER TYPE
  • CAST IRON BODY MATERIAL
  • CAST IRON COVER MATERIAL
  • 0.22 INCH (TOP), 0.25 INCH (BACK), 0.22 INCH (COVER) WALL THICKNESS
  • HOT DIP GALVANIZED BODY FINISH
  • 8 INCH COVER OPENING DIAMETER
  • HOT DIP GALVANIZED COVER FINISH
  • APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL
  • CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT
  • DTX MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number DTX080806
Product Name Explosionproof Junction Box
NEMA Rating Type 4; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
Depth 1.22 inch (30.99 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 1444459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 10.24 inch (260 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
View Details