Appleton Electric Explosionproof Tumbler/Snap Switch Control Station EDSC128

Description
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - EDSC128 - Appleton Electric
Rosemont, IL, USA
Explosionproof Tumbler/Snap Switch Control Station
EDSC128
Explosionproof Tumbler/Snap Switch Control Station EDSC128
FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 20 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF FRONT OPERATED LEVER OPERATOR TYPE NYLON 6/6 ACTUATOR MATERIAL TWO GANG BOX TYPE CONTENDER[R] BRAND APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL EDS MODEL
  • FEED THROUGH TYPE
  • 2-POLE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 894/1203 APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • NYLON 6/6 ACTUATOR MATERIAL
  • TWO GANG BOX TYPE
  • CONTENDER[R] BRAND
  • APPLICATION DESIGNED TO PREVENT ARCING OF ENCLOSED SWITCHES IN IGNITABLE ATMOSPHERES DURING CONNECT AND DISCONNECT OPERATION OF LIGHTING AND LIGHT POWER LOADS, CLASSIFIED AREAS WHERE IGNITABLE VAPORS, GASES OR HIGHLY COMBUSTIBLE DUSTS ARE PRESENT, INSTALL
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC128
Product Name Explosionproof Tumbler/Snap Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.82 to 7.05 inch (97.03 to 179 mm)
Depth 2.17 to 3.54 inch (55.12 to 89.92 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
TG Series Enclosures - 100-412-01 - Altech Corp.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers