Appleton Electric Explosionproof Pushbutton Control Station EDS275RU1A

Description
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDS275RU1A - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDS275RU1A
Explosionproof Pushbutton Control Station EDS275RU1A
DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 2 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
  • DEAD END TYPE
  • 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SIDE ROCKER HANDLE OPERATOR TYPE
  • 2 CIRCUIT(S)
  • TWO GANG BOX TYPE
  • UNILETS[R] BRAND
  • WITH INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS275RU1A
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Material Aluminum; Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details