Appleton Electric Explosionproof Selector Switch Control Station EDS11272SA

Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - EDS11272SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
EDS11272SA
Explosionproof Selector Switch Control Station EDS11272SA
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE CONTENDER[T], APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EDS MODEL
  • DEAD END TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (1) 1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • CONTENDER[T], APPLETON[R] BRAND
  • INCLUDES INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDS11272SA
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16G - Hammond Manufacturing Company Inc.
Specs
Material Nylon
Features Carrying Handle
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
Depth 1.73 inch (44 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details