Appleton Electric Explosionproof Control Station Box ACSEW091105

Description
COPPER FREE ALUMINUM MATERIAL 13.88 INCH W X 8.69 INCH D X 15.5 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 16 ACSEW MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 13.88 INCH W X 8.69 INCH D X 15.5 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 16 ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - ACSEW091105 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
ACSEW091105
Explosionproof Control Station Box ACSEW091105
COPPER FREE ALUMINUM MATERIAL 13.88 INCH W X 8.69 INCH D X 15.5 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL FEET MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE APPLETON[R] BRAND MAXIMUM NUMBER OF OPERATER 16 ACSEW MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 13.88 INCH W X 8.69 INCH D X 15.5 INCH H SIZE
  • ACSEW SERIES CAST CONTROL CENTER USED ON
  • 2 INCH HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • FEET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • APPLETON[R] BRAND
  • MAXIMUM NUMBER OF OPERATER 16
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number ACSEW091105
Product Name Explosionproof Control Station Box
NEMA Rating Type 4; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 120-902 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Length 4.01 inch (102 mm)
Width 7.87 to 15.74 inch (200 to 400 mm)
Depth 7.87 inch (200 mm)
View Details