U.S. Plastic Corporation 5micron dbl lth pp felt fltr bags weld 20783

Description
Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali
Description
Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Suppliers

Company
Product
Description
Supplier Links
5micron dbl lth pp felt fltr bags weld - 20783 - U.S. Plastic Corporation
Lima, OH, USA
5micron dbl lth pp felt fltr bags weld
20783
5micron dbl lth pp felt fltr bags weld 20783
Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 20783
Product Name 5micron dbl lth pp felt fltr bags weld
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details