U.S. Plastic Corporation 50micron sng lth pp felt fltr bags weld 20779

Description
Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali
Description
Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Suppliers

Company
Product
Description
Supplier Links
50micron sng lth pp felt fltr bags weld - 20779 - U.S. Plastic Corporation
Lima, OH, USA
50micron sng lth pp felt fltr bags weld
20779
50micron sng lth pp felt fltr bags weld 20779
Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the fabric fused together to form the bag and secure the sealing ring. Modern fabric welding technology provides a strong seal that wont leak or come apart in the flow. Felt material offers particle filtration by a depth process. Particles larger than the felt openings are trapped against the surface as particles that are smaller are forced into the material and trapped by the fibrous web. This three-dimensional media filtration is effective at removing both solid and gelatinous particles and is available in silicone-free polypropylene material. Bags are available in 1, 5, 10, 25, 50, 100 and 200 microns which will accommodate most applications. Bags are easy to change-out which reduces down time and they are compact for easy disposal. Bags are suitable to lower viscosity fluid and they offer stable filtration with high-flow velocity. Bags allow no chemical or fiber release. Temperature for Polypropylene: up to 200F. Chemical Resistance: Water, Aromatics, Weak Acids, Alkali

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 20779
Product Name 50micron sng lth pp felt fltr bags weld
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173881 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details