AXLH272P040EL is an axial leaded aluminum electrolytic capacitor rated for 40 Vdc and 2700 µF, with a case size of 20 mm diameter by 42.5 mm length. It operates from -40 °C to +150 °C and meets the IEC 60384-4 long life grade 40/125/56 standard. The part has a maximum ESR of 32 mΩ at 100 Hz/+20°C and 13 mΩ at 100 kHz/+20°C, with a rated ripple current of 10.1 A at 100 Hz and 12.8 A at 100 kHz. It supports up to 27.9 A RMS continuous ripple current when heat-sinked at +125 °C, and retains performance after 2000 hours at 150 °C with rated voltage and ripple. Capacitance tolerance is -10/+30%, and leakage current follows I = 0.003CV + 4.0 µA after 5 minutes at rated voltage. The device is RoHS compliant and features high vibration resistance and a 10-year shelf life at 40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AXLH272P040EL |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |