The AVS476M10C12T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 10 Vdc and 47 µF with ±20% tolerance. It has a case code C with dimensions of 5 mm diameter and 5.4 mm length, operates from -40 °C to +85 °C, and meets AEC-Q200 standards. It exhibits a maximum ESR of 10.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 43 mA at 120 Hz and 85 °C. The component has a 2000-hour load life at 85 °C and is designed for reflow soldering and automatic mounting.
47µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.6Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 10V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS476M10C12T-F | AVS476M10C12T-F-ND | AVS476M10C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |