Cornell Dubilier Aluminum Electrolytic Capacitors CGO282M055L

Description
2800µF 55V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30.2mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2800µF 55V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30.2mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGO282M055L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGO282M055L-ND
Aluminum Electrolytic Capacitors CGO282M055L-ND
2800µF 55V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30.2mOhm @ 120Hz 1000 Hrs @ 85°C

2800µF 55V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30.2mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGO282M055L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGO282M055L
Capacitors - Aluminum Electrolytic Capacitors CGO282M055L
CAP ALUM 2800UF 20% 55V SCREW

CAP ALUM 2800UF 20% 55V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CGO282M055L-ND CGO282M055L
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF 2800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers