The AXLH332P025EH is a high-temperature axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 3300 µF, tolerance of -10/+30%, and dimensions of 20 mm diameter by 35 mm length. It is rated for operation from -40 °C to +150 °C and meets the IEC 60384-4 long life grade 40/125/56 standard. The capacitor has a maximum ESR of 17 mΩ at 100 Hz/20 °C and 34 mΩ at 100 kHz/20 °C, with a maximum ripple current of 11.3 A at 100 kHz/20 °C. When heat-sinked, it supports a maximum ripple current of 16.3 A at +140 °C. It is RoHS compliant and designed for applications requiring high vibration resistance and long shelf life.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AXLH332P025EH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |