Cornell Dubilier Aluminum Electrolytic Capacitors CG400T450R2C

Description
40µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.24Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
40µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.24Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG400T450R2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG400T450R2C-ND
Aluminum Electrolytic Capacitors CG400T450R2C-ND
40µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.24Ohm @ 120Hz 2000 Hrs @ 85°C

40µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.24Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG400T450R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CG400T450R2C
Capacitors - Aluminum Electrolytic Capacitors CG400T450R2C
CAP ALUM 40UF 450V SCREW

CAP ALUM 40UF 450V SCREW

Supplier's Site
Capacitor - 66008501 - Radwell International
Willingboro, NJ, United States
Capacitor
66008501
Capacitor 66008501
ALUMINUM ELECTROLYTIC CAPACITOR 450V 40UF. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 450V 40UF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number CG400T450R2C-ND CG400T450R2C 66008501
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 40 microF 40 microF 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details