Cornell Dubilier Aluminum Electrolytic Capacitors CGR193T075X5L

Description
105 ºC High Temp Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet
Description
105 ºC High Temp Screw Terminal Aluminum Electrolytic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGR193T075X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGR193T075X5L
Aluminum Electrolytic Capacitors 2002-CGR193T075X5L
105 ºC High Temp Screw Terminal Aluminum Electrolytic

105 ºC High Temp Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGR193T075X5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGR193T075X5L-ND
Aluminum Electrolytic Capacitors CGR193T075X5L-ND
19000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.6mOhm @ 120Hz 2000 Hrs @ 105°C

19000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.6mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGR193T075X5L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGR193T075X5L
Capacitors - Aluminum Electrolytic Capacitors CGR193T075X5L
CAP ALUM 19000UF 75V SCREW

CAP ALUM 19000UF 75V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-CGR193T075X5L CGR193T075X5L-ND CGR193T075X5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details