Cornell Dubilier Aluminum Electrolytic AVS336M35D16T-F

Description
For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 8 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 8 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVS336M35D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The case dimensions are 6.3 mm in diameter and 5.4 mm in length, with a case code of D. It complies with AEC-Q200. The dissipation factor at 120 Hz and 20 °C is 0.16, and the ESR at 120 Hz and 85 °C is 8.0 ohms. The ripple current rating at 120 Hz and 85 °C is 60 mA.

Datasheet Summary
Powered by GS/AI

The AVS336M35D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The case dimensions are 6.3 mm in diameter and 5.4 mm in length, with a case code of D. It complies with AEC-Q200. The dissipation factor at 120 Hz and 20 °C is 0.16, and the ESR at 120 Hz and 85 °C is 8.0 ohms. The ripple current rating at 120 Hz and 85 °C is 60 mA.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVS336M35D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVS336M35D16T-F
Aluminum Electrolytic AVS336M35D16T-F
For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 8 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 33 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: —
  • ESR: 8 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AVS336M35D16T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS336M35D16T-FTR-ND
Aluminum Electrolytic Capacitors 338-AVS336M35D16T-FTR-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 120Hz 2000 Hrs @ 85°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS336M35D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS336M35D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVS336M35D16T-F
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVS336M35D16T-F 338-AVS336M35D16T-FTR-ND AVS336M35D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers