Cornell Dubilier Capacitor, Al;7300uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;5.625In.L CGH732T350X5L

Description
-10%, +50% Tolerance, 350 WVDC, 400 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha
Description
-10%, +50% Tolerance, 350 WVDC, 400 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;7300uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;5.625In.L - 70187053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;7300uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;5.625In.L
70187053
Capacitor, Al;7300uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;5.625In.L 70187053
-10%, +50% Tolerance, 350 WVDC, 400 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha

-10%, +50% Tolerance, 350 WVDC, 400 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors
These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha

Supplier's Site
Aluminum Electrolytic Capacitor 7300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F3392 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F3392
Aluminum Electrolytic Capacitor 7300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F3392
ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 350V, +50%,-10%, SCREW; Capacitance:7300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:25.9ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7300UF, 350V, +50%,-10%, SCREW; Capacitance:7300µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:25.9ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187053 95F3392
Product Name Capacitor, Al;7300uF;High Cap. ComputerGrade;Screw;-10%,+50%;350WVDC;5.625In.L Aluminum Electrolytic Capacitor 7300Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7300 microF 7300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details