Cornell Dubilier Capacitor CG132T400W3C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:1300F; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:AL. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:1300F; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:AL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17473392 - Radwell International
Willingboro, NJ, United States
Capacitor
17473392
Capacitor 17473392
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:1300F; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:AL. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:COMPUTER GRADE; CAPACITANCE:1300F; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:AL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17473392
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details