Cornell Dubilier Aluminum Electrolytic Capacitors CG102T200V4C

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG102T200V4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG102T200V4C-ND
Aluminum Electrolytic Capacitors CG102T200V4C-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 85mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG102T200V4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG102T200V4C
Aluminum Electrolytic Capacitors 2002-CG102T200V4C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG102T200V4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CG102T200V4C
Capacitors - Aluminum Electrolytic Capacitors CG102T200V4C
CAP ALUM 1000UF 200V SCREW

CAP ALUM 1000UF 200V SCREW

Supplier's Site
Capacitor - 17270513 - Radwell International
Willingboro, NJ, United States
Capacitor
17270513
Capacitor 17270513
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW, CAPACITANCE:1000F, VOLTAGE RATING:200V, PRODUCT RANGE:CG SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW, CAPACITANCE:1000F, VOLTAGE RATING:200V, PRODUCT RANGE:CG SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CG102T200V4C-ND 2002-CG102T200V4C CG102T200V4C 17270513
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details