Cornell Dubilier Aluminum Electrolytic Capacitors CG501U150R3C

Description
500µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 103mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
500µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 103mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3532-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3532-ND
Aluminum Electrolytic Capacitors 338-3532-ND
500µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 103mOhm @ 120Hz 2000 Hrs @ 85°C

500µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 103mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG501U150R3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG501U150R3C
Aluminum Electrolytic Capacitors 2002-CG501U150R3C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG501U150R3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CG501U150R3C
Capacitors - Aluminum Electrolytic Capacitors CG501U150R3C
CAP ALUM 500UF 150V SCREW

CAP ALUM 500UF 150V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3532-ND 2002-CG501U150R3C CG501U150R3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 500 microF 500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details