AXLH471P063ED is an axial leaded aluminum electrolytic capacitor rated for 63 Vdc, 470 µF with a capacitance tolerance of -10/+30%. It measures 20 mm in diameter and 26.5 mm in length, with a maximum ESR of 125 mΩ at 100 Hz/+20°C and 32 mΩ at 100 kHz/+20°C. The capacitor supports a maximum ripple current of 5.5 A at 100 Hz and 7.0 A at 100 kHz, and operates from -40 °C to +150 °C. It meets the IEC 60384-4 long life grade 40/125/56 standard and is RoHS compliant. Leakage current at 20°C is defined as I = 0.003 CV + 4.0 µA. When heat-sinked, the maximum ripple current at +150°C is 4.9 A.
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 125mOhm @ 100Hz 2000 Hrs @ 150°C
CAP ALUM 470UF 63V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AXLH471P063ED | AXLH471P063ED-ND | AXLH471P063ED |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |