ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 35V, +75, -10%, SCREW; Capacitance:12000µF;
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70187015 | 69K1803 |
| Product Name | Capacitor, Al;12000uF;High Cap. Computer Grade;Screw;-10%,+75%;35WVDC;45SVDC | Aluminum Electrolytic Capacitor 12000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF |