The AVS477M16G24T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, with a capacitance of 470 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The device has a maximum ripple current of 420 mA at 120 Hz and 85 °C, with an ESR of 0.7 Ω at 120 Hz and 20 °C. It is housed in a case code G with dimensions of 10 mm diameter by 10.2 mm length and is AEC-Q200 compliant.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS477M16G24T-F | AVS477M16G24T-F-ND | AVS477M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |