High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777802-CGS104U016X5C
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 100000μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 7 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 22.5A @ 120Hz
Ripple Current - High Frequency: 29.25A @ 10kHz
Height - Seated (Maximum): 5.125" (130.18mm)
Voltage Rating DC: 16V
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100000UF 16V SCREW
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS104U016X5C | 777802-CGS104U016X5C | CGS104U016X5C-ND | CGS104U016X5C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - CGS104U016X5C | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk; Bulk | Bulk | Bulk; Bulk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |