1550µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 52mOhm @ 120Hz 2000 Hrs @ 85°C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors
CAP ALUM 1550UF 150V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CG1551U150V4C-ND | 2002-CG1551U150V4C | CG1551U150V4C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1550 microF | 1550 microF |