1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 83.4mOhm @ 120Hz 1000 Hrs @ 85°C
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
CAP ALUM 1000UF 450V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 450V, +50%,-10%, SCREW, CAPACITANCE:1000F, VOLTAGE RATING:450V, PRODUCT RANGE:CGH SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3993-ND | 2002-CGH102T450V3L | CGH102T450V3L | 17430593 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1.00E9 microF |