Cornell Dubilier Aluminum Electrolytic Capacitors CGH732T350X5L

Description
7300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.9mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
7300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.9mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGH732T350X5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH732T350X5L-ND
Aluminum Electrolytic Capacitors CGH732T350X5L-ND
7300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.9mOhm @ 120Hz 1000 Hrs @ 85°C

7300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.9mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGH732T350X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH732T350X5L
Aluminum Electrolytic Capacitors 2002-CGH732T350X5L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGH732T350X5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGH732T350X5L
Capacitors - Aluminum Electrolytic Capacitors CGH732T350X5L
CAP ALUM 7300UF 350V SCREW

CAP ALUM 7300UF 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGH732T350X5L-ND 2002-CGH732T350X5L CGH732T350X5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 7300 microF 7300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details