The AVS227M16E16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 220 µF and a tolerance of ±20%. It has a maximum ripple current of 200 mA at 120 Hz and 85°C, and an ESR of 1.5 Ω at 120 Hz and 20°C. The case dimensions are 8 mm in diameter and 6.2 mm in height, with a load life of 2000 hours at 85°C and an operating temperature range of -40°C to +85°C. It is AEC-Q200 compliant and designed for general-purpose filtering, bypassing, and power supply decoupling.
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS227M16E16T-F | AVS227M16E16T-F-ND | AVS227M16E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |