Cornell Dubilier Aluminum Electrolytic Capacitors CGH312T350V5L

Description
3100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 46.2mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
3100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 46.2mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGH312T350V5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGH312T350V5L-ND
Aluminum Electrolytic Capacitors CGH312T350V5L-ND
3100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 46.2mOhm @ 120Hz 1000 Hrs @ 85°C

3100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 46.2mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGH312T350V5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGH312T350V5L
Aluminum Electrolytic Capacitors 2002-CGH312T350V5L
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGH312T350V5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGH312T350V5L
Capacitors - Aluminum Electrolytic Capacitors CGH312T350V5L
CAP ALUM 3100UF 350V SCREW

CAP ALUM 3100UF 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGH312T350V5L-ND 2002-CGH312T350V5L CGH312T350V5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3100 microF 3100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details