ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 50V, +75, -10%, SCREW; Capacitance:10000µF;
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186967 | 69K1793 |
| Product Name | Capacitor, Al;10000uF;High Cap. Computer Grade;Screw;-10%,+75%;50WVDC;65SVDC | Aluminum Electrolytic Capacitor 10000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |