Cornell Dubilier Aluminum Electrolytic Capacitors CGR423U016V4C

Description
42000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.5mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
42000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.5mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGR423U016V4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGR423U016V4C-ND
Aluminum Electrolytic Capacitors CGR423U016V4C-ND
42000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.5mOhm @ 120Hz 2000 Hrs @ 105°C

42000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.5mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGR423U016V4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGR423U016V4C
Aluminum Electrolytic Capacitors 2002-CGR423U016V4C
105 ºC High Temp Screw Terminal Aluminum Electrolytic

105 ºC High Temp Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGR423U016V4C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGR423U016V4C
Capacitors - Aluminum Electrolytic Capacitors CGR423U016V4C
CAP ALUM 42000UF 16V SCREW

CAP ALUM 42000UF 16V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGR423U016V4C-ND 2002-CGR423U016V4C CGR423U016V4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 42000 microF 42000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers