15000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.8mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 15000UF 20% 7.5V SCREW
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGO153M7R5L-ND | CGO153M7R5L |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |