-10%, +50% Tolerance, -40 to +85°C Operating Temperature, Computer Grade Capacitors
These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They have high
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 250V, +50%,-10%, SCREW; Capacitance:5000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:26.9ohm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70187052 | 95F3377 |
| Product Name | Capacitor, Al;5000uF;High Cap. ComputerGrade;Screw;-10%,+50%;250WVDC;2.5In.Dia | Aluminum Electrolytic Capacitor 5000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 5000 microF | 5000 microF |
| Configuration / Form Factor | Screw |