Cornell Dubilier Aluminum Electrolytic Capacitors CG112U035R2C

Description
1100µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CG112U035R2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CG112U035R2C-ND
Aluminum Electrolytic Capacitors CG112U035R2C-ND
1100µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63mOhm @ 120Hz 2000 Hrs @ 85°C

1100µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG112U035R2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG112U035R2C
Aluminum Electrolytic Capacitors 2002-CG112U035R2C
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG112U035R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CG112U035R2C
Capacitors - Aluminum Electrolytic Capacitors CG112U035R2C
CAP ALUM 1100UF 35V SCREW

CAP ALUM 1100UF 35V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CG112U035R2C-ND 2002-CG112U035R2C CG112U035R2C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details