3900µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 120Hz 2000 Hrs @ 105°C
105 ºC High Temp Screw Terminal Aluminum Electrolytic
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777800-CGR392U040R3C
Series: CGR
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 3900μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 13 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: CGR
Categories: Capacitors
Dimension: 1.375" Dia (34.93mm)
Ripple Current - Low Frequency: 12.2A @ 120Hz
Ripple Current - High Frequency: 14.03A @ 10kHz
Height - Seated (Maximum): 3.125" (79.38mm)
Voltage Rating DC: 40V
Introduction Date: February 23, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
CAP ALUM 3900UF 40V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGR392U040R3C-ND | 2002-CGR392U040R3C | 777800-CGR392U040R3C | CGR392U040R3C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - CGR392U040R3C | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF |