Cornell Dubilier Aluminum Electrolytic Capacitors CGR343U7R5U3C

Description
34000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
34000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.8mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGR343U7R5U3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGR343U7R5U3C-ND
Aluminum Electrolytic Capacitors CGR343U7R5U3C-ND
34000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.8mOhm @ 120Hz 2000 Hrs @ 105°C

34000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.8mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGR343U7R5U3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGR343U7R5U3C
Aluminum Electrolytic Capacitors 2002-CGR343U7R5U3C
105 ºC High Temp Screw Terminal Aluminum Electrolytic

105 ºC High Temp Screw Terminal Aluminum Electrolytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGR343U7R5U3C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGR343U7R5U3C
Capacitors - Aluminum Electrolytic Capacitors CGR343U7R5U3C
CAP ALUM 34000UF 7.5V SCREW

CAP ALUM 34000UF 7.5V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGR343U7R5U3C-ND 2002-CGR343U7R5U3C CGR343U7R5U3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 34000 microF 34000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details