Cornell Dubilier Aluminum Electrolytic Capacitors CGO452M035L

Description
4500µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4500µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGO452M035L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGO452M035L-ND
Aluminum Electrolytic Capacitors CGO452M035L-ND
4500µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 120Hz 1000 Hrs @ 85°C

4500µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17560810 - Radwell International
Willingboro, NJ, United States
Capacitor
17560810
Capacitor 17560810
ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 35V, 20%, SCREW, CAPACITANCE:4500UF, VOLTAGE RATING:35V, PRODUCT RANGE:CGO SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 85°C, HEIGHT:54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 35V, 20%, SCREW, CAPACITANCE:4500UF, VOLTAGE RATING:35V, PRODUCT RANGE:CGO SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 85°C, HEIGHT:54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGO452M035L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGO452M035L
Capacitors - Aluminum Electrolytic Capacitors CGO452M035L
CAP ALUM 4500UF 20% 35V SCREW

CAP ALUM 4500UF 20% 35V SCREW

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGO452M035L-ND 17560810 CGO452M035L
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4500 microF 4500 microF 4500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers