The AVS108M10G24T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 10 Vdc and 1000 µF with ±20% tolerance. It has a case code G measuring 10 mm in diameter and 10.2 mm in length, operates from -40 °C to +85 °C, and supports a ripple current of 580 mA at 120 Hz and 85 °C. The component is AEC-Q200 compliant and has a 2000-hour load life at 85 °C.
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 400mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 20% 10V SMD
CAP ALUM 1000UF 20% 10V SMD
CAP ALUM 1000UF 20% 10V SMD
| Cornell Dubilier | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVS108M10G24T-F | 338-AVS108M10G24T-FTR-ND | 338-AVS108M10G24T-FDKR-ND | AVS108M10G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |