Cornell Dubilier Aluminum Electrolytic Capacitor 1200Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS122U100R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 100V, +75, -10%, SCREW; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.062ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 100V, +75, -10%, SCREW; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.062ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1801 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1801
Aluminum Electrolytic Capacitor 1200Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1801
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 100V, +75, -10%, SCREW; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.062ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 100V, +75, -10%, SCREW; Capacitance:1200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.062ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+75%;100WVDC;125SVDC - 70186903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+75%;100WVDC;125SVDC
70186903
Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+75%;100WVDC;125SVDC 70186903
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1801 70186903
Product Name Aluminum Electrolytic Capacitor 1200Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;1200uF;High Cap. ComputerGrade;Screw;-10%,+75%;100WVDC;125SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 75 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details