3100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87.4mOhm @ 120Hz 1000 Hrs @ 85°C
Inverter Grade Screw Terminal Aluminum Electrolytic, 85 ºC
CAP ALUM 3100UF 500V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGH312T500X4L-ND | 2002-CGH312T500X4L | CGH312T500X4L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3100 microF | 3100 microF |