Cornell Dubilier Aluminum Electrolytic Capacitor 11000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS113U040V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 11000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1798
Aluminum Electrolytic Capacitor 11000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1798
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 40V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.024ohmRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;11000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC - 70186898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;11000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
70186898
Capacitor, Al;11000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC 70186898
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1798 70186898
Product Name Aluminum Electrolytic Capacitor 11000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;11000uF;High Cap. Computer Grade;Screw;-10%,+75%;40WVDC;50SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 11000 microF 11000 microF
Capacitance Tolerance 75 (+/- %)
WVDC 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details