Cornell Dubilier Capacitor, Al Electrolytic;3100uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;10. CGH312T450W5L

Description
Computer Grade Aluminum Capacitors, 450 WVDC Voltage Rating, 525 VDC Surge Voltage High ripple current Very high capacitance High reliability This type is suitable for use in most AC drive and UPS applications.
Description
Computer Grade Aluminum Capacitors, 450 WVDC Voltage Rating, 525 VDC Surge Voltage High ripple current Very high capacitance High reliability This type is suitable for use in most AC drive and UPS applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;3100uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;10. - 70187039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;3100uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;10.
70187039
Capacitor, Al Electrolytic;3100uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;10. 70187039
Computer Grade Aluminum Capacitors, 450 WVDC Voltage Rating, 525 VDC Surge Voltage High ripple current Very high capacitance High reliability This type is suitable for use in most AC drive and UPS applications.

Computer Grade Aluminum Capacitors, 450 WVDC Voltage Rating, 525 VDC Surge Voltage

  • High ripple current
  • Very high capacitance
  • High reliability
    This type is suitable for use in most AC drive and UPS applications.
Supplier's Site
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1775 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1775
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1775
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:31.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:31.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70187039 69K1775
Product Name Capacitor, Al Electrolytic;3100uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;10. Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3100 microF 3100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers