High-Cap Screw Terminal Aluminum Electrolytic Capacitor
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 140mOhm @ 120Hz 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 350V, +50%, -10%, CGS SERIES, 3000 HOURS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 350V SCREW
CAP ALUM 1000UF 350V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS102T350V4C | 338-1429-ND | 17365427 | CGS102T350V4C | 192-CGS102T350V4C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 1000UF 350V SCREW |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Packing Method | Carton | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized |