-10%, +50% Tolerance, 450 WVDC, 525 VDC Surge, Aluminum Electrolytic Computer Grade Capacitors
These computer grade capacitors have high capacitance and high reliability. They are suitable for use in most AC drives and UPS applications. They ha
ALUMINUM ELECTROLYTIC CAPACITOR 7700UF, 450V, +50%,-10%, SCREW; Capacitance:7700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:17.3ohm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70187062 | 69K1777 |
| Product Name | Capacitor, Al;7700uF;High Cap. ComputerGrade;Screw;-10%,+50%;450WVDC;3In.Dia. | Aluminum Electrolytic Capacitor 7700Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 7700 microF | 7700 microF |